AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 32KB FLASH 48QFN
IC MCU 32BIT 32KB FLASH 48QFN
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
32-bit Microcontrollers - MCU UC3L-32KB Flash 85C
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L032-ZAURTR-ND | AT32UC3L032-ZAUR | AT32UC3L032-ZAUR | AT32UC3L032-ZAUR | AT32UC3L032-ZAUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 32 KB |