Microchip Technology, Inc. Microcontrollers AT32UC3L0256-D3HT

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT32UC3L0256-D3HT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - AT32UC3L0256-D3HT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L0256-D3HT-ND
Microcontrollers AT32UC3L0256-D3HT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HT - 078913-AT32UC3L0256-D3HT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HT
078913-AT32UC3L0256-D3HT
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HT 078913-AT32UC3L0256-D3HT
Manufacturer: Microchip Technology Win Source Part Number: 078913-AT32UC3L0256- D3HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078913-AT32UC3L0256-D3HT
Packaging: Tray
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TLLGA (5.5x5.5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3L0256-D3HT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3L0256-D3HT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3L0256-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: AT32UC3L0256-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-D3H T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: AT32UC3L0256-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-D3HT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L0256-D3HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L0256-D3HT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L0256-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site
Microcontrollers - AT32UC3L0256-D3HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L0256-D3HT
Microcontrollers AT32UC3L0256-D3HT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Microcontrollers - AT32UC3L0256-D3HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L0256-D3HT
Microcontrollers AT32UC3L0256-D3HT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3L0256-D3HT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L0256-D3HT
Embedded - Microcontrollers AT32UC3L0256-D3HT
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L0256-D3HT
32-bit Microcontrollers - MCU AT32UC3L0256-D3HT
32-bit Microcontrollers - MCU UC3L-256KB FL 85C

32-bit Microcontrollers - MCU UC3L-256KB FL 85C

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3L0256-D3HT AT32UC3L0256-D3HT-ND 078913-AT32UC3L0256-D3HT 685-AT32UC3L0256-D3HT AT32UC3L0256-D3HT AT32UC3L0256-D3HT AT32UC3L0256-D3HT AT32UC3L0256-D3HT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HT 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; LCC48 Other; 48-UFLGA Exposed Pad Other; 48-TLLGA (5.5x5.5) Other; Tray FLGA; Other; 48-UFLGA Exposed Pad FLGA; Other; 48-UFLGA Exposed Pad
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7285AT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers