Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HR AT32UC3L0256-D3HR

Description
Manufacturer: Microchip Technology Win Source Part Number: 119962-AT32UC3L0256- D3HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119962-AT32UC3L0256- D3HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HR - 119962-AT32UC3L0256-D3HR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HR
119962-AT32UC3L0256-D3HR
Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HR 119962-AT32UC3L0256-D3HR
Manufacturer: Microchip Technology Win Source Part Number: 119962-AT32UC3L0256- D3HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119962-AT32UC3L0256-D3HR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TLLGA (5.5x5.5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - AT32UC3L0256-D3HR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3L0256-D3HR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3L0256-D3HR
IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: AT32UC3L0256-D3HR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-D3H R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TLLGA Product overview: AT32UC3L0256-D3HR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-D3HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3L0256-D3HRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L0256-D3HRTR-ND
Microcontrollers AT32UC3L0256-D3HRTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3L0256-D3HR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L0256-D3HR
Embedded - Microcontrollers AT32UC3L0256-D3HR
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L0256-D3HR
32-bit Microcontrollers - MCU AT32UC3L0256-D3HR
32-bit Microcontrollers - MCU UC3L-256KB FL 85C

32-bit Microcontrollers - MCU UC3L-256KB FL 85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L0256-D3HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L0256-D3HR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L0256-D3HR
IC MCU 32BIT 256KB FLASH 48TLLGA

IC MCU 32BIT 256KB FLASH 48TLLGA

Supplier's Site
Microcontrollers - AT32UC3L0256-D3HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L0256-D3HR
Microcontrollers AT32UC3L0256-D3HR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Microcontrollers - AT32UC3L0256-D3HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L0256-D3HR
Microcontrollers AT32UC3L0256-D3HR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 119962-AT32UC3L0256-D3HR AT32UC3L0256-D3HR 685-AT32UC3L0256-D3HR AT32UC3L0256-D3HRTR-ND AT32UC3L0256-D3HR AT32UC3L0256-D3HR AT32UC3L0256-D3HR AT32UC3L0256-D3HR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3L0256-D3HR 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers