AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
32-bit Microcontrollers - MCU UC3L-16KB Flash
IC MCU 32BIT 16KB FLASH 48QFN
IC MCU 32BIT 16KB FLASH 48QFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L016-ZAUT-ND | AT32UC3L016-ZAUT | AT32UC3L016-ZAUT | AT32UC3L016-ZAUT | AT32UC3L016-ZAUT | AT32UC3L016-ZAUT | AT32UC3L016-ZAUT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 16 KB |