Microchip Technology, Inc. Microcontrollers AT32UC3L016-ZAUR

Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3L016-ZAURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L016-ZAURTR-ND
Microcontrollers AT32UC3L016-ZAURTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3L016-ZAUR - 911938-AT32UC3L016-ZAUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L016-ZAUR
911938-AT32UC3L016-ZAUR
Embedded - Embedded - Microcontrollers - AT32UC3L016-ZAUR 911938-AT32UC3L016-ZAUR
Manufacturer: Microchip Technology Win Source Part Number: 911938-AT32UC3L016-Z AUR Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7) Core Processor: AVR Speed: 50MHz Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Part Status: Obsolete Family Name: AT32UC3L016 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3L016-ZAURDKR, AT32UC3L016ZAUR, AT32UC3L016-ZAUR-ND, AT32UC3L016-ZAURCT, AT32UC3L016-ZAURTR

Manufacturer: Microchip Technology
Win Source Part Number: 911938-AT32UC3L016-ZAUR
Series: AVR®32 UC3 L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Core Processor: AVR
Speed: 50MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Part Status: Obsolete
Family Name: AT32UC3L016
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT32UC3L016-ZAURDKR, AT32UC3L016ZAUR, AT32UC3L016-ZAUR-ND, AT32UC3L016-ZAURCT, AT32UC3L016-ZAURTR

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-AT32UC3L016-ZAUR
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-AT32UC3L016-ZAUR
IC MCU 32BIT 16KB FLASH 48QFN Product overview: AT32UC3L016-ZAUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-ZAUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 48QFN Product overview: AT32UC3L016-ZAUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-ZAUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L016-ZAUR
32-bit Microcontrollers - MCU AT32UC3L016-ZAUR
32-bit Microcontrollers - MCU UC3L-16KB Flash 85C

32-bit Microcontrollers - MCU UC3L-16KB Flash 85C

Buy Now Datasheet
Microcontrollers - AT32UC3L016-ZAUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L016-ZAUR
Microcontrollers AT32UC3L016-ZAUR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L016-ZAUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L016-ZAUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L016-ZAUR
IC MCU 32BIT 16KB FLASH 48QFN

IC MCU 32BIT 16KB FLASH 48QFN

Supplier's Site
Embedded - Microcontrollers - AT32UC3L016-ZAUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L016-ZAUR
Embedded - Microcontrollers AT32UC3L016-ZAUR
IC MCU 32BIT 16KB FLASH 48QFN

IC MCU 32BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3L016-ZAURTR-ND 911938-AT32UC3L016-ZAUR 685-AT32UC3L016-ZAUR AT32UC3L016-ZAUR AT32UC3L016-ZAUR AT32UC3L016-ZAUR AT32UC3L016-ZAUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3L016-ZAUR 32-bit 32BIT 16KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 8 KB 16 KB 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details