Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HT AT32UC3L016-D3HT

Description
Manufacturer: Microchip Technology Win Source Part Number: 078912-AT32UC3L016-D 3HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078912-AT32UC3L016-D 3HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HT - 078912-AT32UC3L016-D3HT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HT
078912-AT32UC3L016-D3HT
Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HT 078912-AT32UC3L016-D3HT
Manufacturer: Microchip Technology Win Source Part Number: 078912-AT32UC3L016-D 3HT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078912-AT32UC3L016-D3HT
Packaging: Tray
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TLLGA (5.5x5.5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT32UC3L016-D3HT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L016-D3HT-ND
Microcontrollers AT32UC3L016-D3HT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Microcontrollers - 1611-AT32UC3L016-D3HT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-AT32UC3L016-D3HT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-AT32UC3L016-D3HT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-AT32UC3L016-D3HT
IC MCU 32BIT 16KB FLASH 48TLLGA Product overview: AT32UC3L016-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-D3HT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 48TLLGA Product overview: AT32UC3L016-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-D3HT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3L016-D3HT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L016-D3HT
Embedded - Microcontrollers AT32UC3L016-D3HT
IC MCU 32BIT 16KB FLASH 48TLLGA

IC MCU 32BIT 16KB FLASH 48TLLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L016-D3HT
32-bit Microcontrollers - MCU AT32UC3L016-D3HT
32-bit Microcontrollers - MCU UC3L-16KB Flash 85C

32-bit Microcontrollers - MCU UC3L-16KB Flash 85C

Buy Now Datasheet
Microcontrollers - AT32UC3L016-D3HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L016-D3HT
Microcontrollers AT32UC3L016-D3HT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L016-D3HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L016-D3HT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L016-D3HT
IC MCU 32BIT 16KB FLASH 48TLLGA

IC MCU 32BIT 16KB FLASH 48TLLGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 078912-AT32UC3L016-D3HT AT32UC3L016-D3HT-ND 685-AT32UC3L016-D3HT AT32UC3L016-D3HT AT32UC3L016-D3HT AT32UC3L016-D3HT AT32UC3L016-D3HT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HT Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details