Microchip Technology, Inc. Microcontrollers AT32UC3L016-AUT

Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3L016-AUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L016-AUT-ND
Microcontrollers AT32UC3L016-AUT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3L016-AUT - 199405-AT32UC3L016-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L016-AUT
199405-AT32UC3L016-AUT
Embedded - Embedded - Microcontrollers - AT32UC3L016-AUT 199405-AT32UC3L016-AUT
Manufacturer: Microchip Technology Win Source Part Number: 199405-AT32UC3L016-A UT Packaging: Tray Core Processor: AVR Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199405-AT32UC3L016-AUT
Packaging: Tray
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-AT32UC3L016-AUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-AT32UC3L016-AUT
IC MCU 32BIT 16KB FLASH 48TQFP Product overview: AT32UC3L016-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 48TQFP Product overview: AT32UC3L016-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP - 536-AT32UC3L016-AUT - Utmel Electronic Limited
Hong Kong, China
ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP
536-AT32UC3L016-AUT
ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP 536-AT32UC3L016-AUT
ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP

ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP

Supplier's Site
Microcontrollers - AT32UC3L016-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L016-AUT
Microcontrollers AT32UC3L016-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3L016-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3L016-AUT
Microcontrollers AT32UC3L016-AUT
IC MCU 32BIT 16KB FLASH 48TQFP

IC MCU 32BIT 16KB FLASH 48TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3L016-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L016-AUT
Embedded - Microcontrollers AT32UC3L016-AUT
IC MCU 32BIT 16KB FLASH 48TQFP

IC MCU 32BIT 16KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3L016-AUT-ND 199405-AT32UC3L016-AUT 685-AT32UC3L016-AUT 536-AT32UC3L016-AUT AT32UC3L016-AUT AT32UC3L016-AUT AT32UC3L016-AUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3L016-AUT 32-bit 32BIT 16KB Embedded Microcontroller MCU ATMEL AT32UC3L016-AUT 32 Bit Microcontroller, AVR32, 50 MHz, 16 KB, 8 KB, 48 Pins, TQFP Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 8 KB 16 KB 8 KB 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers