AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
32-bit Microcontrollers - MCU UC3L-16KB Flash 85C
IC MCU 32BIT 16KB FLASH 48TQFP
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 48TQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L016-AURTR-ND | AT32UC3L016-AUR | AT32UC3L016-AUR | AT32UC3L016-AUR | AT32UC3L016-AUR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |