The AT32UC3L0128-D3HT is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance AVR32 UC RISC processor capable of operating at frequencies up to 50MHz. It offers a compact single-cycle RISC instruction set, including DSP instructions, and supports up to 64 DMIPS performance at 50MHz with a single flash wait state. The microcontroller includes 128KB of internal flash memory and 32KB of SRAM, both accessible in a single cycle, and employs FlashVault technology for secure library support. This device is designed for low power consumption, utilizing picoPower technology to achieve active current consumption as low as 174µA/MHz and leakage current down to 220nA. It features a Memory Protection Unit (MPU) and a Secure Access Unit (SAU) for enhanced security. The AT32UC3L0128-D3HT includes a rich set of peripherals, such as a 12-bit ADC, multiple USARTs, SPI, and I2C interfaces, as well as an advanced interrupt controller and a peripheral DMA controller for efficient data handling. The microcontroller is packaged in a 48-pin TLLGA format and operates within an industrial temperature range of -40°C to 85°C, making it suitable for a variety of embedded applications. Its capabilities in real-time processing, low power operation, and security features make it a strong candidate for engineers looking for a versatile microcontroller solution.
IC MCU 32BIT 128KB FLASH 48TLLGA Product overview: AT32UC3L0128-D3HT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0128-D3H
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
IC MCU 32BIT 128KB FLASH 48TLLGA
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
32-bit Microcontrollers - MCU UC3L-128KB FL 85C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3L0128-D3HT | AT32UC3L0128-D3HT-ND | AT32UC3L0128-D3HT | AT32UC3L0128-D3HT | AT32UC3L0128-D3HT | AT32UC3L0128-D3HT |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | ||||
| Serial Interface | SPI/TWI/USART | SPI; UART; USART |