Manufacturer: Atmel
Win Source Part Number: 729621-AT32UC3L0128-
Manufacturer Homepage: www.atmel.com
Reference case: DQFN485X5
Reference Date Code: 1310+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 48TLLGA Product overview: AT32UC3L0128-D1HR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0128-D1H
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU
IC MCU 32BIT 128KB FLASH 48TLLGA
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 729621-AT32UC3L0128-D1HR | 685-AT32UC3L0128-D1HR | AT32UC3L0128-D1HR | AT32UC3L0128-D1HR | AT32UC3L0128-D1HR |
| Product Name | Embedded - Embedded - Microcontrollers - AT32UC3L0128-D1HR | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Bulk | Other; LCC48 | FLGA; Other; 48-UFLGA Exposed Pad | FLGA; Other; 48-UFLGA Exposed Pad | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |