Microchip Technology, Inc. Microcontrollers AT32UC3C264C-Z2UR

Description
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3C264C-Z2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C264C-Z2URTR-ND
Microcontrollers AT32UC3C264C-Z2URTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UR - 768997-AT32UC3C264C-Z2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UR
768997-AT32UC3C264C-Z2UR
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UR 768997-AT32UC3C264C-Z2UR
Manufacturer: Microchip Technology Win Source Part Number: 768997-AT32UC3C264C- Z2UR Series: AVR32 UC3 C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C264C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32LG330F256R55G; MB9AF114LAQN; EZR32LG330F256R63G; Introduction Date: November 05, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768997-AT32UC3C264C-Z2UR
Series: AVR32 UC3 C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 66MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: AT32UC3C264C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32LG330F256R55G; MB9AF114LAQN; EZR32LG330F256R63G;
Introduction Date: November 05, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3C264C-Z2UR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3C264C-Z2UR
IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3C264C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-Z2U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3C264C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-Z2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C264C-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-Z2UR
Microcontrollers AT32UC3C264C-Z2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C264C-Z2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C264C-Z2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C264C-Z2UR
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C264C-Z2UR
32-bit Microcontrollers - MCU AT32UC3C264C-Z2UR
32-bit Microcontrollers - MCU 64KB Flash 64QFN (-40oC to 85oC) T&R

32-bit Microcontrollers - MCU 64KB Flash 64QFN (-40oC to 85oC) T&R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3C264C-Z2URTR-ND 768997-AT32UC3C264C-Z2UR 685-AT32UC3C264C-Z2UR AT32UC3C264C-Z2UR AT32UC3C264C-Z2UR AT32UC3C264C-Z2UR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UR 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers