Microchip Technology, Inc. Microcontrollers AT32UC3C264C-A2UR

Description
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3C264C-A2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C264C-A2URTR-ND
Microcontrollers AT32UC3C264C-A2URTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UR - 768996-AT32UC3C264C-A2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UR
768996-AT32UC3C264C-A2UR
Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UR 768996-AT32UC3C264C-A2UR
Manufacturer: Microchip Technology Win Source Part Number: 768996-AT32UC3C264C- A2UR Series: AVR32 UC3 C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C264C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM32F071RBT6; S6E1C32D0AGV20000; R7FS124773A01CFM#AA0 ; R7F7010114AFP; STM32F423RHT6TR; SPC570S40E1CEFAY; STM32L552RET6 ; Introduction Date: November 05, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768996-AT32UC3C264C-A2UR
Series: AVR32 UC3 C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 66MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: AT32UC3C264C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): STM32F071RBT6; S6E1C32D0AGV20000; R7FS124773A01CFM#AA0; R7F7010114AFP; STM32F423RHT6TR; SPC570S40E1CEFAY; STM32L552RET6 ;
Introduction Date: November 05, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3C264C-A2UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3C264C-A2UR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3C264C-A2UR
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3C264C-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-A2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C264C-A2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-A2UR
Microcontrollers AT32UC3C264C-A2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C264C-A2UR
32-bit Microcontrollers - MCU AT32UC3C264C-A2UR
32-bit Microcontrollers - MCU UC3C 64K FLASH 16K SRAM

32-bit Microcontrollers - MCU UC3C 64K FLASH 16K SRAM

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C264C-A2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C264C-A2UR
Embedded - Microcontrollers AT32UC3C264C-A2UR
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C264C-A2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C264C-A2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C264C-A2UR
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3C264C-A2URTR-ND 768996-AT32UC3C264C-A2UR 685-AT32UC3C264C-A2UR AT32UC3C264C-A2UR AT32UC3C264C-A2UR AT32UC3C264C-A2UR AT32UC3C264C-A2UR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3C264C-A2UR 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products