Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2UR

Description
Manufacturer: Microchip Technology Win Source Part Number: 911936-AT32UC3C2512C -Z2UR Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C2512C-Z2URDK R, 1611-AT32UC3C2512C-Z 2URTR-ND, 1611-AT32UC3C2512C-Z 2URTR, 1611-AT32UC3C2512C-Z 2URCTINACTIVE, 1611-AT32UC3C2512C-Z 2URCT, 1611-AT32UC3C2512C-Z 2URTRINACTIVE, AT32UC3C2512C-Z2URCT , 1611-AT32UC3C2512C-Z 2URCT-ND, AT32UC3C2512C-Z2URTR , 1611-AT32UC3C2512C-Z 2URDKR-ND, 1611-AT32UC3C2512C-Z 2URDKR, 1611-AT32UC3C2512C-Z 2URDKRINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911936-AT32UC3C2512C -Z2UR Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C2512C-Z2URDK R, 1611-AT32UC3C2512C-Z 2URTR-ND, 1611-AT32UC3C2512C-Z 2URTR, 1611-AT32UC3C2512C-Z 2URCTINACTIVE, 1611-AT32UC3C2512C-Z 2URCT, 1611-AT32UC3C2512C-Z 2URTRINACTIVE, AT32UC3C2512C-Z2URCT , 1611-AT32UC3C2512C-Z 2URCT-ND, AT32UC3C2512C-Z2URTR , 1611-AT32UC3C2512C-Z 2URDKR-ND, 1611-AT32UC3C2512C-Z 2URDKR, 1611-AT32UC3C2512C-Z 2URDKRINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR - 911936-AT32UC3C2512C-Z2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR
911936-AT32UC3C2512C-Z2UR
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR 911936-AT32UC3C2512C-Z2UR
Manufacturer: Microchip Technology Win Source Part Number: 911936-AT32UC3C2512C -Z2UR Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C2512C-Z2URDK R, 1611-AT32UC3C2512C-Z 2URTR-ND, 1611-AT32UC3C2512C-Z 2URTR, 1611-AT32UC3C2512C-Z 2URCTINACTIVE, 1611-AT32UC3C2512C-Z 2URCT, 1611-AT32UC3C2512C-Z 2URTRINACTIVE, AT32UC3C2512C-Z2URCT , 1611-AT32UC3C2512C-Z 2URCT-ND, AT32UC3C2512C-Z2URTR , 1611-AT32UC3C2512C-Z 2URDKR-ND, 1611-AT32UC3C2512C-Z 2URDKR, 1611-AT32UC3C2512C-Z 2URDKRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 911936-AT32UC3C2512C-Z2UR
Series: AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 66MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT32UC3C2512C-Z2URDKR, 1611-AT32UC3C2512C-Z2URTR-ND, 1611-AT32UC3C2512C-Z2URTR, 1611-AT32UC3C2512C-Z2URCTINACTIVE, 1611-AT32UC3C2512C-Z2URCT, 1611-AT32UC3C2512C-Z2URTRINACTIVE, AT32UC3C2512C-Z2URCT, 1611-AT32UC3C2512C-Z2URCT-ND, AT32UC3C2512C-Z2URTR, 1611-AT32UC3C2512C-Z2URDKR-ND, 1611-AT32UC3C2512C-Z2URDKR, 1611-AT32UC3C2512C-Z2URDKRINACTIVE

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3C2512C-Z2UR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3C2512C-Z2UR
IC MCU 32BIT 512KB FLASH 64QFN Product overview: AT32UC3C2512C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-Z2 UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64QFN Product overview: AT32UC3C2512C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-Z2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2512C-Z2URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2512C-Z2URCT-ND
Microcontrollers AT32UC3C2512C-Z2URCT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3C2512C-Z2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2512C-Z2URTR-ND
Microcontrollers AT32UC3C2512C-Z2URTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3C2512C-Z2URDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2512C-Z2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2512C-Z2UR
Embedded - Microcontrollers AT32UC3C2512C-Z2UR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2512C-Z2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2512C-Z2UR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT32UC3C2512C-Z2UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3C2512C-Z2UR
Microcontrollers AT32UC3C2512C-Z2UR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C2512C-Z2UR
32-bit Microcontrollers - MCU AT32UC3C2512C-Z2UR
32-bit Microcontrollers - MCU 512KB Flash 64QFN (-40oC to 85oC)

32-bit Microcontrollers - MCU 512KB Flash 64QFN (-40oC to 85oC)

Buy Now Datasheet
Microcontrollers - AT32UC3C2512C-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2512C-Z2UR
Microcontrollers AT32UC3C2512C-Z2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911936-AT32UC3C2512C-Z2UR 685-AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2URCT-ND AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2UR AT32UC3C2512C-Z2UR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C2512C-Z2UR 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details