Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR AT32UC3C2512C-A2ZR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862143-AT32UC3C2512C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2512C-A 2ZRDKRINACTIVE, AT32UC3C2512C-A2ZRTR , AT32UC3C2512CA2ZR, 1611-AT32UC3C2512C-A 2ZRTR-ND, AT32UC3C2512C-A2ZR-N D, 1611-AT32UC3C2512C-A 2ZRCT-ND, 1611-AT32UC3C2512C-A 2ZRDKR-ND, 1611-AT32UC3C2512C-A 2ZRCT, 1611-AT32UC3C2512C-A 2ZRTRINACTIVE, 1611-AT32UC3C2512C-A 2ZRDKR, AT32UC3C2512C-A2ZRDK R, 1611-AT32UC3C2512C-A 2ZRTR, AT32UC3C2512C-A2ZRCT , 1611-AT32UC3C2512C-A 2ZRCTINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862143-AT32UC3C2512C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2512C-A 2ZRDKRINACTIVE, AT32UC3C2512C-A2ZRTR , AT32UC3C2512CA2ZR, 1611-AT32UC3C2512C-A 2ZRTR-ND, AT32UC3C2512C-A2ZR-N D, 1611-AT32UC3C2512C-A 2ZRCT-ND, 1611-AT32UC3C2512C-A 2ZRDKR-ND, 1611-AT32UC3C2512C-A 2ZRCT, 1611-AT32UC3C2512C-A 2ZRTRINACTIVE, 1611-AT32UC3C2512C-A 2ZRDKR, AT32UC3C2512C-A2ZRDK R, 1611-AT32UC3C2512C-A 2ZRTR, AT32UC3C2512C-A2ZRCT , 1611-AT32UC3C2512C-A 2ZRCTINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR - 862143-AT32UC3C2512C-A2ZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR
862143-AT32UC3C2512C-A2ZR
Embedded - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR 862143-AT32UC3C2512C-A2ZR
Manufacturer: Microchip Technology Win Source Part Number: 862143-AT32UC3C2512C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2512C-A 2ZRDKRINACTIVE, AT32UC3C2512C-A2ZRTR , AT32UC3C2512CA2ZR, 1611-AT32UC3C2512C-A 2ZRTR-ND, AT32UC3C2512C-A2ZR-N D, 1611-AT32UC3C2512C-A 2ZRCT-ND, 1611-AT32UC3C2512C-A 2ZRDKR-ND, 1611-AT32UC3C2512C-A 2ZRCT, 1611-AT32UC3C2512C-A 2ZRTRINACTIVE, 1611-AT32UC3C2512C-A 2ZRDKR, AT32UC3C2512C-A2ZRDK R, 1611-AT32UC3C2512C-A 2ZRTR, AT32UC3C2512C-A2ZRCT , 1611-AT32UC3C2512C-A 2ZRCTINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862143-AT32UC3C2512C-A2ZR
Series: Automotive, AEC-Q100, AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Core Processor: AVR
Speed: 66MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT32UC3C2512C-A2ZRDKRINACTIVE, AT32UC3C2512C-A2ZRTR, AT32UC3C2512CA2ZR, 1611-AT32UC3C2512C-A2ZRTR-ND, AT32UC3C2512C-A2ZR-ND, 1611-AT32UC3C2512C-A2ZRCT-ND, 1611-AT32UC3C2512C-A2ZRDKR-ND, 1611-AT32UC3C2512C-A2ZRCT, 1611-AT32UC3C2512C-A2ZRTRINACTIVE, 1611-AT32UC3C2512C-A2ZRDKR, AT32UC3C2512C-A2ZRDKR, 1611-AT32UC3C2512C-A2ZRTR, AT32UC3C2512C-A2ZRCT, 1611-AT32UC3C2512C-A2ZRCTINACTIVE

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3C2512C-A2ZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3C2512C-A2ZR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3C2512C-A2ZR
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2ZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2 ZR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2ZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2ZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3C2512C-A2ZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2512C-A2ZR
Embedded - Microcontrollers AT32UC3C2512C-A2ZR
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2512C-A2ZR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2512C-A2ZR
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT32UC3C2512C-A2ZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2512C-A2ZR
Microcontrollers AT32UC3C2512C-A2ZR
AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862143-AT32UC3C2512C-A2ZR 685-AT32UC3C2512C-A2ZR AT32UC3C2512C-A2ZR AT32UC3C2512C-A2ZR AT32UC3C2512C-A2ZR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C2512C-A2ZR 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
RAM 512 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers