Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR AT32UC3C2256C-A2ZR

Description
Manufacturer: Microchip Technology Win Source Part Number: 911934-AT32UC3C2256C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2256C-A 2ZRCT, AT32UC3C2256C-A2ZRDK R, AT32UC3C2256C-A2ZRTR , 1611-AT32UC3C2256C-A 2ZRDKR, AT32UC3C2256C-A2ZRCT , 1611-AT32UC3C2256C-A 2ZRTR, 1611-AT32UC3C2256C-A 2ZRDKRINACTIVE, 1611-AT32UC3C2256C-A 2ZRTR-ND, 1611-AT32UC3C2256C-A 2ZRDKR-ND, 1611-AT32UC3C2256C-A 2ZRTRINACTIVE, AT32UC3C2256CA2ZR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911934-AT32UC3C2256C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2256C-A 2ZRCT, AT32UC3C2256C-A2ZRDK R, AT32UC3C2256C-A2ZRTR , 1611-AT32UC3C2256C-A 2ZRDKR, AT32UC3C2256C-A2ZRCT , 1611-AT32UC3C2256C-A 2ZRTR, 1611-AT32UC3C2256C-A 2ZRDKRINACTIVE, 1611-AT32UC3C2256C-A 2ZRTR-ND, 1611-AT32UC3C2256C-A 2ZRDKR-ND, 1611-AT32UC3C2256C-A 2ZRTRINACTIVE, AT32UC3C2256CA2ZR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR - 911934-AT32UC3C2256C-A2ZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR
911934-AT32UC3C2256C-A2ZR
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR 911934-AT32UC3C2256C-A2ZR
Manufacturer: Microchip Technology Win Source Part Number: 911934-AT32UC3C2256C -A2ZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3C2256C-A 2ZRCT, AT32UC3C2256C-A2ZRDK R, AT32UC3C2256C-A2ZRTR , 1611-AT32UC3C2256C-A 2ZRDKR, AT32UC3C2256C-A2ZRCT , 1611-AT32UC3C2256C-A 2ZRTR, 1611-AT32UC3C2256C-A 2ZRDKRINACTIVE, 1611-AT32UC3C2256C-A 2ZRTR-ND, 1611-AT32UC3C2256C-A 2ZRDKR-ND, 1611-AT32UC3C2256C-A 2ZRTRINACTIVE, AT32UC3C2256CA2ZR

Manufacturer: Microchip Technology
Win Source Part Number: 911934-AT32UC3C2256C-A2ZR
Series: Automotive, AEC-Q100, AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Core Processor: AVR
Speed: 66MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT32UC3C2256C-A2ZRCT, AT32UC3C2256C-A2ZRDKR, AT32UC3C2256C-A2ZRTR, 1611-AT32UC3C2256C-A2ZRDKR, AT32UC3C2256C-A2ZRCT, 1611-AT32UC3C2256C-A2ZRTR, 1611-AT32UC3C2256C-A2ZRDKRINACTIVE, 1611-AT32UC3C2256C-A2ZRTR-ND, 1611-AT32UC3C2256C-A2ZRDKR-ND, 1611-AT32UC3C2256C-A2ZRTRINACTIVE, AT32UC3C2256CA2ZR

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3C2256C-A2ZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3C2256C-A2ZR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3C2256C-A2ZR
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: AT32UC3C2256C-A2ZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-A2 ZR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: AT32UC3C2256C-A2ZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-A2ZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3C2256C-A2ZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2256C-A2ZR
Embedded - Microcontrollers AT32UC3C2256C-A2ZR
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2256C-A2ZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2256C-A2ZR
Microcontrollers AT32UC3C2256C-A2ZR
AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2256C-A2ZR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2256C-A2ZR
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911934-AT32UC3C2256C-A2ZR 685-AT32UC3C2256C-A2ZR AT32UC3C2256C-A2ZR AT32UC3C2256C-A2ZR AT32UC3C2256C-A2ZR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C2256C-A2ZR 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz
RAM 256 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers