Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT AT32UC3C2128C-Z2ZT

Description
Manufacturer: Microchip Technology Win Source Part Number: 768993-AT32UC3C2128C -Z2ZT Series: Automotive, AEC-Q100, AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C2128C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32WG330F128R61G; EZR32LG330F128R60G-B 0; ECCN: 3A991.a.2 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768993-AT32UC3C2128C -Z2ZT Series: Automotive, AEC-Q100, AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C2128C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32WG330F128R61G; EZR32LG330F128R60G-B 0; ECCN: 3A991.a.2 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT - 768993-AT32UC3C2128C-Z2ZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT
768993-AT32UC3C2128C-Z2ZT
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT 768993-AT32UC3C2128C-Z2ZT
Manufacturer: Microchip Technology Win Source Part Number: 768993-AT32UC3C2128C -Z2ZT Series: Automotive, AEC-Q100, AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C2128C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32WG330F128R61G; EZR32LG330F128R60G-B 0; ECCN: 3A991.a.2 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768993-AT32UC3C2128C-Z2ZT
Series: Automotive, AEC-Q100, AVR32 UC3 C
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: AVR
Speed: 66MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 11x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: AT32UC3C2128C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MB9AF112LAQN; EZR32WG330F128R61G; EZR32LG330F128R60G-B0;
ECCN: 3A991.a.2
Country of Origin: Thailand
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3C2128C-Z2ZT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3C2128C-Z2ZT
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2ZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2 ZT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2ZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2ZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2128C-Z2ZT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2128C-Z2ZT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2128C-Z2ZT
Embedded - Microcontrollers AT32UC3C2128C-Z2ZT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2128C-Z2ZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2128C-Z2ZT
Microcontrollers AT32UC3C2128C-Z2ZT
AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 768993-AT32UC3C2128C-Z2ZT 685-AT32UC3C2128C-Z2ZT AT32UC3C2128C-Z2ZT AT32UC3C2128C-Z2ZT AT32UC3C2128C-Z2ZT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2ZT 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz
RAM 128 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers