Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU AT32UC3C2128C-Z2UT

Description
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2 UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2 UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3C2128C-Z2UT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2 UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3C2128C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-Z2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2128C-Z2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2128C-Z2UT-ND
Microcontrollers AT32UC3C2128C-Z2UT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2UT - 911933-AT32UC3C2128C-Z2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2UT
911933-AT32UC3C2128C-Z2UT
Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2UT 911933-AT32UC3C2128C-Z2UT
Manufacturer: Microchip Technology Win Source Part Number: 911933-AT32UC3C2128C -Z2UT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 66MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911933-AT32UC3C2128C-Z2UT
Series: AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 66MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2128C-Z2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2128C-Z2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
IC MCU 32BIT 128KB FLASH 64QFN - 536-AT32UC3C2128C-Z2UT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64QFN
536-AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN 536-AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT32UC3C2128C-Z2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2128C-Z2UT
Microcontrollers AT32UC3C2128C-Z2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C2128C-Z2UT
32-bit Microcontrollers - MCU AT32UC3C2128C-Z2UT
32-bit Microcontrollers - MCU 128KB Flash 64QFN

32-bit Microcontrollers - MCU 128KB Flash 64QFN

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2128C-Z2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2128C-Z2UT
Embedded - Microcontrollers AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2128C-Z2UT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3C2128C-Z2UT
Microcontrollers AT32UC3C2128C-Z2UT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT-ND 911933-AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT 536-AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT AT32UC3C2128C-Z2UT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3C2128C-Z2UT Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 64QFN Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 5 volts 3 to 5.5 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/USART/USB CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers