IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3C2128C-A2ZR | AT32UC3C2128C-A2ZR | AT32UC3C2128C-A2ZR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 66 MHz | 66 MHz | |
| RAM | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH |