Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2128C-A2UR

Description
Win Source Part Number: 1213404-AT32UC3C2128 C-A2UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 C Core Processor: AVR Speed: 66MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-AT32UC3C2128C-A 2URTR-ND,1611-AT32UC 3C2128C-A2URCT,AT32U C3C2128CA2UR,1611-AT 32UC3C2128C-A2URDKRI NACTIVE,1611-AT32UC3 C2128C-A2URDKR-ND,16 11-AT32UC3C2128C-A2U RTRINACTIVE,AT32UC3C 2128C-A2URCT,1611-AT 32UC3C2128C-A2URCTIN ACTIVE,1611-AT32UC3C 2128C-A2URDKR,1611-A T32UC3C2128C-A2URTR, AT32UC3C2128C-A2UR-N D,AT32UC3C2128C-A2UR DKR,AT32UC3C2128C-A2 URTR,1611-AT32UC3C21 28C-A2URCT-ND Base Product Number: AT32UC3
Request a Quote Datasheet
Description
Win Source Part Number: 1213404-AT32UC3C2128 C-A2UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 C Core Processor: AVR Speed: 66MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-AT32UC3C2128C-A 2URTR-ND,1611-AT32UC 3C2128C-A2URCT,AT32U C3C2128CA2UR,1611-AT 32UC3C2128C-A2URDKRI NACTIVE,1611-AT32UC3 C2128C-A2URDKR-ND,16 11-AT32UC3C2128C-A2U RTRINACTIVE,AT32UC3C 2128C-A2URCT,1611-AT 32UC3C2128C-A2URCTIN ACTIVE,1611-AT32UC3C 2128C-A2URDKR,1611-A T32UC3C2128C-A2URTR, AT32UC3C2128C-A2UR-N D,AT32UC3C2128C-A2UR DKR,AT32UC3C2128C-A2 URTR,1611-AT32UC3C21 28C-A2URCT-ND Base Product Number: AT32UC3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1213404-AT32UC3C2128C-A2UR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1213404-AT32UC3C2128C-A2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1213404-AT32UC3C2128C-A2UR
Win Source Part Number: 1213404-AT32UC3C2128 C-A2UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 C Core Processor: AVR Speed: 66MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-AT32UC3C2128C-A 2URTR-ND,1611-AT32UC 3C2128C-A2URCT,AT32U C3C2128CA2UR,1611-AT 32UC3C2128C-A2URDKRI NACTIVE,1611-AT32UC3 C2128C-A2URDKR-ND,16 11-AT32UC3C2128C-A2U RTRINACTIVE,AT32UC3C 2128C-A2URCT,1611-AT 32UC3C2128C-A2URCTIN ACTIVE,1611-AT32UC3C 2128C-A2URDKR,1611-A T32UC3C2128C-A2URTR, AT32UC3C2128C-A2UR-N D,AT32UC3C2128C-A2UR DKR,AT32UC3C2128C-A2 URTR,1611-AT32UC3C21 28C-A2URCT-ND Base Product Number: AT32UC3

Win Source Part Number: 1213404-AT32UC3C2128C-A2UR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR®32 UC3 C
Core Processor: AVR
Speed: 66MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-AT32UC3C2128C-A2URTR-ND,1611-AT32UC3C2128C-A2URCT,AT32UC3C2128CA2UR,1611-AT32UC3C2128C-A2URDKRINACTIVE,1611-AT32UC3C2128C-A2URDKR-ND,1611-AT32UC3C2128C-A2URTRINACTIVE,AT32UC3C2128C-A2URCT,1611-AT32UC3C2128C-A2URCTINACTIVE,1611-AT32UC3C2128C-A2URDKR,1611-AT32UC3C2128C-A2URTR,AT32UC3C2128C-A2UR-ND,AT32UC3C2128C-A2URDKR,AT32UC3C2128C-A2URTR,1611-AT32UC3C2128C-A2URCT-ND
Base Product Number: AT32UC3

Buy Now Datasheet
 - AT32UC3C2128C-A2UR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2128C-A2URDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT32UC3C2128C-A2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2128C-A2URTR-ND
Microcontrollers AT32UC3C2128C-A2URTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT32UC3C2128C-A2URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2128C-A2URCT-ND
Microcontrollers AT32UC3C2128C-A2URCT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3C2128C-A2UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3C2128C-A2UR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3C2128C-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: AT32UC3C2128C-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-A2 UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: AT32UC3C2128C-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2128C-A2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C2128C-A2UR
32-bit Microcontrollers - MCU AT32UC3C2128C-A2UR
32-bit Microcontrollers - MCU UC3C 128K FLASH 32K SRAM

32-bit Microcontrollers - MCU UC3C 128K FLASH 32K SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2128C-A2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2128C-A2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2128C-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT32UC3C2128C-A2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2128C-A2UR
Microcontrollers AT32UC3C2128C-A2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2128C-A2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2128C-A2UR
Embedded - Microcontrollers AT32UC3C2128C-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1213404-AT32UC3C2128C-A2UR AT32UC3C2128C-A2UR AT32UC3C2128C-A2URDKR-ND 685-AT32UC3C2128C-A2UR AT32UC3C2128C-A2UR AT32UC3C2128C-A2UR AT32UC3C2128C-A2UR AT32UC3C2128C-A2UR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details