IC MCU 32BIT 64KB FLASH 100TQFP Product overview: AT32UC3C164C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C164C-AUR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
32-bit Microcontrollers - MCU UC3C 64K FLASH 16K SRAM
IC MCU 32BIT 64KB FLASH 100TQFP
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 64KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3C164C-AUR | AT32UC3C164C-AURTR-ND | AT32UC3C164C-AUR | AT32UC3C164C-AUR | AT32UC3C164C-AUR | AT32UC3C164C-AUR |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | |||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/USART/USB | CAN; SPI; UART; USART; USB |