Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C1512C-AZR AT32UC3C1512C-AZR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862141-AT32UC3C1512C -AZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 50MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C1512C-AZRTR, AT32UC3C1512C-AZRDKR , AT32UC3C1512C-AZRCT, AT32UC3C1512CAZR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862141-AT32UC3C1512C -AZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 50MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C1512C-AZRTR, AT32UC3C1512C-AZRDKR , AT32UC3C1512C-AZRCT, AT32UC3C1512CAZR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C1512C-AZR - 862141-AT32UC3C1512C-AZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C1512C-AZR
862141-AT32UC3C1512C-AZR
Embedded - Embedded - Microcontrollers - AT32UC3C1512C-AZR 862141-AT32UC3C1512C-AZR
Manufacturer: Microchip Technology Win Source Part Number: 862141-AT32UC3C1512C -AZR Series: Automotive, AEC-Q100, AVR®32 UC3 C Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 50MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3C1512C-AZRTR, AT32UC3C1512C-AZRDKR , AT32UC3C1512C-AZRCT, AT32UC3C1512CAZR

Manufacturer: Microchip Technology
Win Source Part Number: 862141-AT32UC3C1512C-AZR
Series: Automotive, AEC-Q100, AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 50MHz
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT32UC3C1512C-AZRTR, AT32UC3C1512C-AZRDKR, AT32UC3C1512C-AZRCT, AT32UC3C1512CAZR

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3C1512C-AZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3C1512C-AZR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3C1512C-AZR
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3C1512C-AZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C1512C-AZ R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3C1512C-AZR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C1512C-AZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C1512C-AZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C1512C-AZR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C1512C-AZR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers - AT32UC3C1512C-AZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3C1512C-AZR
Microcontrollers AT32UC3C1512C-AZR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
IC MCU AVR32 512K FLASH 100LQFP - 536-AT32UC3C1512C-AZR - Utmel Electronic Limited
Hong Kong, China
IC MCU AVR32 512K FLASH 100LQFP
536-AT32UC3C1512C-AZR
IC MCU AVR32 512K FLASH 100LQFP 536-AT32UC3C1512C-AZR
IC MCU AVR32 512K FLASH 100LQFP

IC MCU AVR32 512K FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - AT32UC3C1512C-AZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C1512C-AZR
Embedded - Microcontrollers AT32UC3C1512C-AZR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3C1512C-AZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C1512C-AZR
Microcontrollers AT32UC3C1512C-AZR
AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR Automotive, AEC-Q100, AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862141-AT32UC3C1512C-AZR 685-AT32UC3C1512C-AZR AT32UC3C1512C-AZR AT32UC3C1512C-AZR 536-AT32UC3C1512C-AZR AT32UC3C1512C-AZR AT32UC3C1512C-AZR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C1512C-AZR 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU AVR32 512K FLASH 100LQFP Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 66 MHz 50 MHz 50 MHz 50 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH Flash
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers