Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3C1128C-AUR AT32UC3C1128C-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 809597-AT32UC3C1128C -AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: AT32UC3C1128C Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809597-AT32UC3C1128C -AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: AT32UC3C1128C Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C1128C-AUR - 809597-AT32UC3C1128C-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C1128C-AUR
809597-AT32UC3C1128C-AUR
Embedded - Embedded - Microcontrollers - AT32UC3C1128C-AUR 809597-AT32UC3C1128C-AUR
Manufacturer: Microchip Technology Win Source Part Number: 809597-AT32UC3C1128C -AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: AT32UC3C1128C Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 809597-AT32UC3C1128C-AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 66MHz
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: AT32UC3C1128C
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3C1128C-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3C1128C-AUR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3C1128C-AUR
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: AT32UC3C1128C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C1128C-AU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100TQFP Product overview: AT32UC3C1128C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C1128C-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C1128C-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C1128C-AURDKR-ND
Microcontrollers AT32UC3C1128C-AURDKR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT32UC3C1128C-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C1128C-AURCT-ND
Microcontrollers AT32UC3C1128C-AURCT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT32UC3C1128C-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C1128C-AURTR-ND
Microcontrollers AT32UC3C1128C-AURTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT32UC3C1128C-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C1128C-AUR
Microcontrollers AT32UC3C1128C-AUR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C1128C-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C1128C-AUR
Embedded - Microcontrollers AT32UC3C1128C-AUR
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C1128C-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C1128C-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C1128C-AUR
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C1128C-AUR
32-bit Microcontrollers - MCU AT32UC3C1128C-AUR
32-bit Microcontrollers - MCU UC3C 128K FLASH 32K SRAM

32-bit Microcontrollers - MCU UC3C 128K FLASH 32K SRAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 809597-AT32UC3C1128C-AUR 685-AT32UC3C1128C-AUR AT32UC3C1128C-AURDKR-ND AT32UC3C1128C-AUR AT32UC3C1128C-AUR AT32UC3C1128C-AUR AT32UC3C1128C-AUR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C1128C-AUR 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - 009029-ADM5120PX-AB-T-2 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers