AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS
IC MCU 32BIT 64KB FLASH 48QFN
IC MCU 32BIT 64KB FLASH 48QFN
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
32-bit Microcontrollers - MCU 64KB, 48QFN 85deg. Green
MCU, 32BIT, AVR32, 60MHZ, VQFN-48; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3B164-Z1URTR-ND | AT32UC3B164-Z1UR | AT32UC3B164-Z1UR | AT32UC3B164-Z1UR | AT32UC3B164-Z1UR | AT32UC3B164-Z1UR | 68T4562 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Bits | Other; A/D 6x10b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |