AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
32-bit Microcontrollers - MCU 256KB, 48QFN 85deg. Green
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3B1256-Z1URTR-ND | AT32UC3B1256-Z1UR | 68T4556 | AT32UC3B1256-Z1UR | AT32UC3B1256-Z1UR | AT32UC3B1256-Z1UR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |