Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU AT32UC3B1256-AUR

Description
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3B1256-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1256-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3B1256-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1256-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3B1256-AUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3B1256-AUR
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3B1256-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1256-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3B1256-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1256-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3B1256-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1256-AURTR-ND
Microcontrollers AT32UC3B1256-AURTR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3B1256-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1256-AURCT-ND
Microcontrollers AT32UC3B1256-AURCT-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3B1256-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1256-AURDKR-ND
Microcontrollers AT32UC3B1256-AURDKR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3B1256-AUR - 862138-AT32UC3B1256-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B1256-AUR
862138-AT32UC3B1256-AUR
Embedded - Embedded - Microcontrollers - AT32UC3B1256-AUR 862138-AT32UC3B1256-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862138-AT32UC3B1256- AUR Series: AVR®32 UC3 B Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: AVR Speed: 60MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3B1256-AU RCTINACTIVE, AT32UC3B1256-AUR-ND, AT32UC3B1256AUR, 1611-AT32UC3B1256-AU RDKRINACTIVE, AT32UC3B1256-AURCT, 1611-AT32UC3B1256-AU RTR, AT32UC3B1256-AURDKR, 1611-AT32UC3B1256-AU RTRINACTIVE, 1611-AT32UC3B1256-AU RDKR, 1611-AT32UC3B1256-AU RDKR-ND, 1611-AT32UC3B1256-AU RTR-ND, 1611-AT32UC3B1256-AU RCT, AT32UC3B1256-AURTR, 1611-AT32UC3B1256-AU RCT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862138-AT32UC3B1256-AUR
Series: AVR®32 UC3 B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Core Processor: AVR
Speed: 60MHz
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT32UC3B1256-AURCTINACTIVE, AT32UC3B1256-AUR-ND, AT32UC3B1256AUR, 1611-AT32UC3B1256-AURDKRINACTIVE, AT32UC3B1256-AURCT, 1611-AT32UC3B1256-AURTR, AT32UC3B1256-AURDKR, 1611-AT32UC3B1256-AURTRINACTIVE, 1611-AT32UC3B1256-AURDKR, 1611-AT32UC3B1256-AURDKR-ND, 1611-AT32UC3B1256-AURTR-ND, 1611-AT32UC3B1256-AURCT, AT32UC3B1256-AURTR, 1611-AT32UC3B1256-AURCT-ND

Buy Now Datasheet
Microcontrollers - AT32UC3B1256-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3B1256-AUR
Microcontrollers AT32UC3B1256-AUR
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3B1256-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B1256-AUR
Embedded - Microcontrollers AT32UC3B1256-AUR
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3B1256-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B1256-AUR
Microcontrollers AT32UC3B1256-AUR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B1256-AUR
32-bit Microcontrollers - MCU AT32UC3B1256-AUR
32-bit Microcontrollers - MCU 256KB, 48TQFP 85deg. Green

32-bit Microcontrollers - MCU 256KB, 48TQFP 85deg. Green

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B1256-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B1256-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B1256-AUR
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-48; Product Range Microchip - 68T4554 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-48; Product Range Microchip
68T4554
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-48; Product Range Microchip 68T4554
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3B1256-AUR AT32UC3B1256-AURTR-ND 862138-AT32UC3B1256-AUR AT32UC3B1256-AUR AT32UC3B1256-AUR AT32UC3B1256-AUR AT32UC3B1256-AUR AT32UC3B1256-AUR 68T4554
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3B1256-AUR Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-48; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2S/SPI/TWI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details