RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQCC64
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
32-bit Microcontrollers - MCU 64KB, 64QFN 85deg. Green
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3B064-Z2UR | AT32UC3B064-Z2URTR-ND | AT32UC3B064-Z2UR | AT32UC3B064-Z2UR | AT32UC3B064-Z2UR | AT32UC3B064-Z2UR | 68T4548 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | |||||
| Package Type | Other; LCC64 | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||||
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz |