Microchip Technology, Inc. Microcontrollers AT32UC3B064-A2UT

Description
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3B064-A2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B064-A2UT-ND
Microcontrollers AT32UC3B064-A2UT-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3B064-A2UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3B064-A2UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3B064-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3B064-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B064-A2UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64TQFP Product overview: AT32UC3B064-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B064-A2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3B064-A2UT - 1019393-AT32UC3B064-A2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B064-A2UT
1019393-AT32UC3B064-A2UT
Embedded - Embedded - Microcontrollers - AT32UC3B064-A2UT 1019393-AT32UC3B064-A2UT
Manufacturer: Microchip Technology Win Source Part Number: 1019393-AT32UC3B064- A2UT Packaging: Tray Core Processor: AVR Number of I/O: 44 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019393-AT32UC3B064-A2UT
Packaging: Tray
Core Processor: AVR
Number of I/O: 44
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B064-A2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B064-A2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B064-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B064-A2UT
32-bit Microcontrollers - MCU AT32UC3B064-A2UT
32-bit Microcontrollers - MCU 32-bit 64KB Flash

32-bit Microcontrollers - MCU 32-bit 64KB Flash

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3B064-A2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B064-A2UT
Embedded - Microcontrollers AT32UC3B064-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip - 68T4547 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip
68T4547
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip 68T4547
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Timers:10 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Timers:10 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3B064-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B064-A2UT
Microcontrollers AT32UC3B064-A2UT
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT32UC3B064-A2UT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3B064-A2UT
Microcontrollers AT32UC3B064-A2UT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3B064-A2UT-ND 685-AT32UC3B064-A2UT 1019393-AT32UC3B064-A2UT AT32UC3B064-A2UT AT32UC3B064-A2UT AT32UC3B064-A2UT 68T4547 AT32UC3B064-A2UT AT32UC3B064-A2UT
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3B064-A2UT Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 8x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers