IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3B0512-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0512-A2U
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer: Atmel
Win Source Part Number: 1148400-AT32UC3B0512
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 64TQFP
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU 512KB Flash
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:96KB; MSL:- RoHS Compliant: Yes
MCU, 32BIT, AVR32, 60MHZ, TQFP-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3B0512-A2UR | AT32UC3B0512-A2URTR-ND | 1148400-AT32UC3B0512-A2UR | AT32UC3B0512-A2UR | AT32UC3B0512-A2UR | AT32UC3B0512-A2UR | 72T3218 | 68T4541 | AT32UC3B0512-A2UR |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32UC3B0512-A2UR | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip | Mcu, 32Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | ||||
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | ||||||
| Serial Interface | I2C/I2S/SPI/USART/USB | SPI; UART; USART; USB |