Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR

Description
Manufacturer: Microchip Technology Win Source Part Number: 078906-AT32UC3B0256- Z2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 44 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): EFM32LG230F256G-E-QF N64; ATSAMD21J16B-MF; ATUC256L3U-Z3UTES; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078906-AT32UC3B0256- Z2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 44 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): EFM32LG230F256G-E-QF N64; ATSAMD21J16B-MF; ATUC256L3U-Z3UTES; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3B0256-Z2UR - 078906-AT32UC3B0256-Z2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B0256-Z2UR
078906-AT32UC3B0256-Z2UR
Embedded - Embedded - Microcontrollers - AT32UC3B0256-Z2UR 078906-AT32UC3B0256-Z2UR
Manufacturer: Microchip Technology Win Source Part Number: 078906-AT32UC3B0256- Z2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 44 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): EFM32LG230F256G-E-QF N64; ATSAMD21J16B-MF; ATUC256L3U-Z3UTES; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078906-AT32UC3B0256-Z2UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 44
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): EFM32LG230F256G-E-QFN64; ATSAMD21J16B-MF; ATUC256L3U-Z3UTES;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT32UC3B0256-Z2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B0256-Z2URTR-ND
Microcontrollers AT32UC3B0256-Z2URTR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3B0256-Z2UR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3B0256-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3B0256-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0256-Z2U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3B0256-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0256-Z2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT32UC3B0256-Z2UR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B0256-Z2UR
32-bit Microcontrollers - MCU AT32UC3B0256-Z2UR
32-bit Microcontrollers - MCU 256KB, 64QFN 85deg. Green

32-bit Microcontrollers - MCU 256KB, 64QFN 85deg. Green

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip - 68T4539 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip
68T4539
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip 68T4539
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B0256-Z2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B0256-Z2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B0256-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - AT32UC3B0256-Z2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B0256-Z2UR
Embedded - Microcontrollers AT32UC3B0256-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT32UC3B0256-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B0256-Z2UR
Microcontrollers AT32UC3B0256-Z2UR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3B0256-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B0256-Z2UR
Microcontrollers AT32UC3B0256-Z2UR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3B0256-Z2UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3B0256-Z2UR
Microcontrollers AT32UC3B0256-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 078906-AT32UC3B0256-Z2UR AT32UC3B0256-Z2URTR-ND 685-AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR 68T4539 AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR AT32UC3B0256-Z2UR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3B0256-Z2UR Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers