Microchip Technology, Inc. AT32UC3B0128

Description
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 128KB flash memory, 32KB SRAM, full-speed (12 Mbps) USB Mini-host + device, and I2S. The MCU achieves 83 Dhrystone MIPS (DMIPS) at 60MHz and consumes only 23mA at 3.3 volts. The microcontroller's Memory Protection Unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The Peripheral Direct Memory Access (PDMA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing overhead with large continuous data streams between MCU modules. The power manager improves design flexibility and security: the on-chip brown-out detector monitors the power supply, the CPU is run by the on-chip RC oscillator or one of external oscillator sources, and the Real-Time Clock (RTC) and its associated timer track time.
Description
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 128KB flash memory, 32KB SRAM, full-speed (12 Mbps) USB Mini-host + device, and I2S. The MCU achieves 83 Dhrystone MIPS (DMIPS) at 60MHz and consumes only 23mA at 3.3 volts. The microcontroller's Memory Protection Unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The Peripheral Direct Memory Access (PDMA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing overhead with large continuous data streams between MCU modules. The power manager improves design flexibility and security: the on-chip brown-out detector monitors the power supply, the CPU is run by the on-chip RC oscillator or one of external oscillator sources, and the Real-Time Clock (RTC) and its associated timer track time.
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3B0128 is a 32-bit microcontroller based on the AVR32 UC RISC architecture, designed for high-performance and low-power applications. It operates at frequencies up to 60 MHz, achieving up to 83 DMIPS, making it suitable for demanding embedded tasks. The microcontroller features 128KB of internal flash memory and 32KB of SRAM, with single-cycle access for efficient data handling. Key features include a Memory Protection Unit (MPU) for enhanced security, a fast interrupt controller, and a Peripheral Direct Memory Access (PDMA) controller that facilitates efficient data transfers between peripherals without CPU intervention. The device supports multiple communication interfaces, including USB 2.0, USART, SPI, and TWI, catering to various connectivity needs. The AT32UC3B0128 also incorporates a power management system with a brown-out detector, real-time clock, and multiple oscillator options, providing flexibility in design. Additionally, it supports capacitive touch functionality through the QTouch library, making it suitable for applications requiring user interaction. The microcontroller is available in a compact 64-pin package, offering a balance of performance and integration for embedded system designs.

Datasheet Summary
Powered by GS/AI

The AT32UC3B0128 is a 32-bit microcontroller based on the AVR32 UC RISC architecture, designed for high-performance and low-power applications. It operates at frequencies up to 60 MHz, achieving up to 83 DMIPS, making it suitable for demanding embedded tasks. The microcontroller features 128KB of internal flash memory and 32KB of SRAM, with single-cycle access for efficient data handling. Key features include a Memory Protection Unit (MPU) for enhanced security, a fast interrupt controller, and a Peripheral Direct Memory Access (PDMA) controller that facilitates efficient data transfers between peripherals without CPU intervention. The device supports multiple communication interfaces, including USB 2.0, USART, SPI, and TWI, catering to various connectivity needs. The AT32UC3B0128 also incorporates a power management system with a brown-out detector, real-time clock, and multiple oscillator options, providing flexibility in design. Additionally, it supports capacitive touch functionality through the QTouch library, making it suitable for applications requiring user interaction. The microcontroller is available in a compact 64-pin package, offering a balance of performance and integration for embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 128KB flash memory, 32KB SRAM, full-speed (12 Mbps) USB Mini-host + device, and I2S. The MCU achieves 83 Dhrystone MIPS (DMIPS) at 60MHz and consumes only 23mA at 3.3 volts. The microcontroller's Memory Protection Unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The Peripheral Direct Memory Access (PDMA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing overhead with large continuous data streams between MCU modules. The power manager improves design flexibility and security: the on-chip brown-out detector monitors the power supply, the CPU is run by the on-chip RC oscillator or one of external oscillator sources, and the Real-Time Clock (RTC) and its associated timer track time.

The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 128KB flash memory, 32KB SRAM, full-speed (12 Mbps) USB Mini-host + device, and I2S. The MCU achieves 83 Dhrystone MIPS (DMIPS) at 60MHz and consumes only 23mA at 3.3 volts.

The microcontroller's Memory Protection Unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The Peripheral Direct Memory Access (PDMA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing overhead with large continuous data streams between MCU modules.

The power manager improves design flexibility and security: the on-chip brown-out detector monitors the power supply, the CPU is run by the on-chip RC oscillator or one of external oscillator sources, and the Real-Time Clock (RTC) and its associated timer track time.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT32UC3B0128
Clock Speed 60 MHz
Bits Other; 10-bit
Number 8
RAM 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details