Manufacturer: Atmel
Win Source Part Number: 1148398-AT32UC3B0128
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3B0128-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0128-Z2U
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
32-bit Microcontrollers - MCU 32-bit 128KB Flash
IC MCU 32BIT 128KB FLASH 64QFN
MCU, 32BIT, AVR32, 60MHZ, VQFN-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148398-AT32UC3B0128-Z2UT | AT32UC3B0128-Z2UT-ND | 685-AT32UC3B0128-Z2UT | AT32UC3B0128-Z2UT | AT32UC3B0128-Z2UT | AT32UC3B0128-Z2UT | AT32UC3B0128-Z2UT | 68T4534 |
| Product Name | Embedded - Embedded - Microcontrollers - AT32UC3B0128-Z2UT | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| ROM | 128 KB |