Microchip Technology, Inc. Microcontrollers AT32UC3B0128-Z2UR

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQCC64
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQCC64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT32UC3B0128-Z2UR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQCC64

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQCC64

Supplier's Site Datasheet
Microcontrollers - AT32UC3B0128-Z2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B0128-Z2URTR-ND
Microcontrollers AT32UC3B0128-Z2URTR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3B0128-Z2UR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3B0128-Z2UR
IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3B0128-Z2UR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0128-Z2U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64QFN Product overview: AT32UC3B0128-Z2UR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0128-Z2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3B0128-Z2UR - 078904-AT32UC3B0128-Z2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B0128-Z2UR
078904-AT32UC3B0128-Z2UR
Embedded - Embedded - Microcontrollers - AT32UC3B0128-Z2UR 078904-AT32UC3B0128-Z2UR
Manufacturer: Microchip Technology Win Source Part Number: 078904-AT32UC3B0128- Z2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078904-AT32UC3B0128-Z2UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 44
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu, 32Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip - 68T4533 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip
68T4533
Mcu, 32Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip 68T4533
MCU, 32BIT, AVR32, 60MHZ, VQFN-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, AVR32, 60MHZ, VQFN-64; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B0128-Z2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B0128-Z2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B0128-Z2UR
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT32UC3B0128-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B0128-Z2UR
Microcontrollers AT32UC3B0128-Z2UR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3B0128-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B0128-Z2UR
Microcontrollers AT32UC3B0128-Z2UR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3B0128-Z2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B0128-Z2UR
Embedded - Microcontrollers AT32UC3B0128-Z2UR
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B0128-Z2UR
32-bit Microcontrollers - MCU AT32UC3B0128-Z2UR
32-bit Microcontrollers - MCU 128KB, 64QFN 85deg. Green

32-bit Microcontrollers - MCU 128KB, 64QFN 85deg. Green

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3B0128-Z2UR AT32UC3B0128-Z2URTR-ND 685-AT32UC3B0128-Z2UR 078904-AT32UC3B0128-Z2UR 68T4533 AT32UC3B0128-Z2UR AT32UC3B0128-Z2UR AT32UC3B0128-Z2UR AT32UC3B0128-Z2UR
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3B0128-Z2UR Mcu, 32Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; LCC64 Other; 64-VFQFN Exposed Pad Other; Bulk Other; 64-QFN (9x9) Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers