Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UR AT32UC3A464S-C1UR

Description
Manufacturer: Microchip Technology Win Source Part Number: 911924-AT32UC3A464S- C1UR Series: AVR®32 UC3 A4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 100-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 88 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3A464S-C1URDKR , AT32UC3A464S-C1URTR, AT32UC3A464S-C1UR-ND , AT32UC3A464S-C1URCT, AT32UC3A464SC1UR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911924-AT32UC3A464S- C1UR Series: AVR®32 UC3 A4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 100-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 88 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3A464S-C1URDKR , AT32UC3A464S-C1URTR, AT32UC3A464S-C1UR-ND , AT32UC3A464S-C1URCT, AT32UC3A464SC1UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UR - 911924-AT32UC3A464S-C1UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UR
911924-AT32UC3A464S-C1UR
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UR 911924-AT32UC3A464S-C1UR
Manufacturer: Microchip Technology Win Source Part Number: 911924-AT32UC3A464S- C1UR Series: AVR®32 UC3 A4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 66MHz Package: Reel - TR Package: 100-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 88 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3A464S-C1URDKR , AT32UC3A464S-C1URTR, AT32UC3A464S-C1UR-ND , AT32UC3A464S-C1URCT, AT32UC3A464SC1UR

Manufacturer: Microchip Technology
Win Source Part Number: 911924-AT32UC3A464S-C1UR
Series: AVR®32 UC3 A4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)
Core Processor: AVR
Speed: 66MHz
Package: Reel - TR
Package: 100-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 88
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.75V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT32UC3A464S-C1URDKR, AT32UC3A464S-C1URTR, AT32UC3A464S-C1UR-ND, AT32UC3A464S-C1URCT, AT32UC3A464SC1UR

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3A464S-C1UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3A464S-C1UR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3A464S-C1UR
IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A464S-C1URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A464S-C1URTR-ND
Microcontrollers AT32UC3A464S-C1URTR-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A464S-C1UR
Embedded - Microcontrollers AT32UC3A464S-C1UR
IC MCU 32BIT 64KB FLASH 100VFBGA

IC MCU 32BIT 64KB FLASH 100VFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip - 68T4529 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
68T4529
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 68T4529
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A464S-C1UR
32-bit Microcontrollers - MCU AT32UC3A464S-C1UR
32-bit Microcontrollers - MCU 64k flash Ind

32-bit Microcontrollers - MCU 64k flash Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A464S-C1UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A464S-C1UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A464S-C1UR
IC MCU 32BIT 64KB FLASH 100VFBGA

IC MCU 32BIT 64KB FLASH 100VFBGA

Supplier's Site
Microcontrollers - AT32UC3A464S-C1UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A464S-C1UR
Microcontrollers AT32UC3A464S-C1UR
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911924-AT32UC3A464S-C1UR 685-AT32UC3A464S-C1UR AT32UC3A464S-C1URTR-ND AT32UC3A464S-C1UR 68T4529 AT32UC3A464S-C1UR AT32UC3A464S-C1UR AT32UC3A464S-C1UR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UR 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
RAM 64 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details