Manufacturer: Atmel
Win Source Part Number: 1148397-AT32UC3A464-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464-C1UR
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 100VFBGA
32-bit Microcontrollers - MCU 64k flash Ind
IC MCU 32BIT 64KB FLASH 100VFBGA
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148397-AT32UC3A464-C1UR | 685-AT32UC3A464-C1UR | AT32UC3A464-C1URTR-ND | 68T4527 | AT32UC3A464-C1UR | AT32UC3A464-C1UR | AT32UC3A464-C1UR | AT32UC3A464-C1UR |
| Product Name | Embedded - Embedded - Microcontrollers - AT32UC3A464-C1UR | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 66 MHz | 66 MHz | 84 MHz | 66 MHz | 66 MHz | |||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| Supply Voltage | 1.75 to 3.6 volts | 1.75 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |