Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UT AT32UC3A4256S-C1UT

Description
Manufacturer: Microchip Technology Win Source Part Number: 105481-AT32UC3A4256S -C1UT Packaging: Tray Core Processor: AVR Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105481-AT32UC3A4256S -C1UT Packaging: Tray Core Processor: AVR Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UT - 105481-AT32UC3A4256S-C1UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UT
105481-AT32UC3A4256S-C1UT
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UT 105481-AT32UC3A4256S-C1UT
Manufacturer: Microchip Technology Win Source Part Number: 105481-AT32UC3A4256S -C1UT Packaging: Tray Core Processor: AVR Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 105481-AT32UC3A4256S-C1UT
Packaging: Tray
Core Processor: AVR
Number of I/O: 88
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (7x7)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT32UC3A4256S-C1UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A4256S-C1UT-ND
Microcontrollers AT32UC3A4256S-C1UT-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A4256S-C1UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A4256S-C1UT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A4256S-C1UT
IC MCU 32BIT 256KB FLSH 100VFBGA Product overview: AT32UC3A4256S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4256S-C1 UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100VFBGA Product overview: AT32UC3A4256S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4256S-C1UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A4256S-C1UT
32-bit Microcontrollers - MCU AT32UC3A4256S-C1UT
32-bit Microcontrollers - MCU 256k flash Ind

32-bit Microcontrollers - MCU 256k flash Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A4256S-C1UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A4256S-C1UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A4256S-C1UT
IC MCU 32BIT 256KB FLSH 100VFBGA

IC MCU 32BIT 256KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - AT32UC3A4256S-C1UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4256S-C1UT
Microcontrollers AT32UC3A4256S-C1UT
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip - 68T4526 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
68T4526
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 68T4526
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A4256S-C1UT
Embedded - Microcontrollers AT32UC3A4256S-C1UT
IC MCU 32BIT 256KB FLSH 100VFBGA

IC MCU 32BIT 256KB FLSH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 105481-AT32UC3A4256S-C1UT AT32UC3A4256S-C1UT-ND 685-AT32UC3A4256S-C1UT AT32UC3A4256S-C1UT AT32UC3A4256S-C1UT AT32UC3A4256S-C1UT 68T4526 AT32UC3A4256S-C1UT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 84 MHz
RAM 256 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers