Microchip Technology, Inc. Microcontrollers AT32UC3A4256S-C1UR

Description
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A4256S-C1URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A4256S-C1URTR-ND
Microcontrollers AT32UC3A4256S-C1URTR-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3A4256S-C1URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A4256S-C1URCT-ND
Microcontrollers AT32UC3A4256S-C1URCT-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3A4256S-C1URDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UR - 1019385-AT32UC3A4256S-C1UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UR
1019385-AT32UC3A4256S-C1UR
Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UR 1019385-AT32UC3A4256S-C1UR
Manufacturer: Microchip Technology Win Source Part Number: 1019385-AT32UC3A4256 S-C1UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019385-AT32UC3A4256S-C1UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 88
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (7x7)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A4256S-C1UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A4256S-C1UR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A4256S-C1UR
IC MCU 32BIT 256KB FLSH 100VFBGA Product overview: AT32UC3A4256S-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4256S-C1 UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100VFBGA Product overview: AT32UC3A4256S-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4256S-C1UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A4256S-C1UR
Embedded - Microcontrollers AT32UC3A4256S-C1UR
IC MCU 32BIT 256KB FLSH 100VFBGA

IC MCU 32BIT 256KB FLSH 100VFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip - 68T4525 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
68T4525
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 68T4525
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A4256S-C1UR
32-bit Microcontrollers - MCU AT32UC3A4256S-C1UR
32-bit Microcontrollers - MCU 256k flash Ind

32-bit Microcontrollers - MCU 256k flash Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A4256S-C1UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A4256S-C1UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A4256S-C1UR
IC MCU 32BIT 256KB FLSH 100VFBGA

IC MCU 32BIT 256KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - AT32UC3A4256S-C1UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4256S-C1UR
Microcontrollers AT32UC3A4256S-C1UR
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A4256S-C1URTR-ND 1019385-AT32UC3A4256S-C1UR 685-AT32UC3A4256S-C1UR AT32UC3A4256S-C1UR 68T4525 AT32UC3A4256S-C1UR AT32UC3A4256S-C1UR AT32UC3A4256S-C1UR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A4256S-C1UR 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 84 MHz 84 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 128 KB 256 KB 128 KB 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details