Microchip Technology, Inc. AT32UC3A4256

Description
32-bit AVR microcontroller designed for exceptionally high data throughput with Hi-Speed USB OTG, SD/SDIO card and Multi-Level-Cell (MLC) NAND flash with ECC interfaces. Designed with the multi-layered 32-bit AVR databus, 128 KB on-chip SRAM with triple high speed interfaces,and multi-channel Peripheral and memory to memory DMA controller, the AT32UC3A4256S offers outstanding data throughput. The device also features a Built-in Hi-Fi stereo Audio DAC, and a full duplex multi-channel I2S audio interface. The AT32UC3A4256S features an AES crypto module, capable of 128 to 256-bit AES encryption at speeds of up to 22.8 MBytes/s. Note that export restrictions apply to this variant. 128KB version: AT32UC3A4128S 64KB version: AT32UC3A464S 144-pin version: AT32UC3A4356S Non Crypto version: AT32UC3A4256
Datasheet
Description
32-bit AVR microcontroller designed for exceptionally high data throughput with Hi-Speed USB OTG, SD/SDIO card and Multi-Level-Cell (MLC) NAND flash with ECC interfaces. Designed with the multi-layered 32-bit AVR databus, 128 KB on-chip SRAM with triple high speed interfaces,and multi-channel Peripheral and memory to memory DMA controller, the AT32UC3A4256S offers outstanding data throughput. The device also features a Built-in Hi-Fi stereo Audio DAC, and a full duplex multi-channel I2S audio interface. The AT32UC3A4256S features an AES crypto module, capable of 128 to 256-bit AES encryption at speeds of up to 22.8 MBytes/s. Note that export restrictions apply to this variant. 128KB version: AT32UC3A4128S 64KB version: AT32UC3A464S 144-pin version: AT32UC3A4356S Non Crypto version: AT32UC3A4256
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit AVR microcontroller designed for exceptionally high data throughput with Hi-Speed USB OTG, SD/SDIO card and Multi-Level-Cell (MLC) NAND flash with ECC interfaces. Designed with the multi-layered 32-bit AVR databus, 128 KB on-chip SRAM with triple high speed interfaces,and multi-channel Peripheral and memory to memory DMA controller, the AT32UC3A4256S offers outstanding data throughput. The device also features a Built-in Hi-Fi stereo Audio DAC, and a full duplex multi-channel I2S audio interface. The AT32UC3A4256S features an AES crypto module, capable of 128 to 256-bit AES encryption at speeds of up to 22.8 MBytes/s. Note that export restrictions apply to this variant. 128KB version: AT32UC3A4128S 64KB version: AT32UC3A464S 144-pin version: AT32UC3A4356S Non Crypto version: AT32UC3A4256

32-bit AVR microcontroller designed for exceptionally high data throughput with Hi-Speed USB OTG, SD/SDIO card and Multi-Level-Cell (MLC) NAND flash with ECC interfaces. Designed with the multi-layered 32-bit AVR databus, 128 KB on-chip SRAM with triple high speed interfaces,and multi-channel Peripheral and memory to memory DMA controller, the AT32UC3A4256S offers outstanding data throughput.
The device also features a Built-in Hi-Fi stereo Audio DAC, and a full duplex multi-channel I2S audio interface.
The AT32UC3A4256S features an AES crypto module, capable of 128 to 256-bit AES encryption at speeds of up to 22.8 MBytes/s. Note that export restrictions apply to this variant.
128KB version: AT32UC3A4128S
64KB version: AT32UC3A464S
144-pin version: AT32UC3A4356S
Non Crypto version: AT32UC3A4256

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT32UC3A4256
Clock Speed 84 MHz
Bits Other; 10-bit
Number 8
RAM 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7158DMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details