Microchip Technology, Inc. Microcontrollers AT32UC3A4128-C1UT

Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT32UC3A4128-C1UT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100

Supplier's Site Datasheet
Microcontrollers - AT32UC3A4128-C1UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A4128-C1UT-ND
Microcontrollers AT32UC3A4128-C1UT-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A4128-C1UT - 039373-AT32UC3A4128-C1UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A4128-C1UT
039373-AT32UC3A4128-C1UT
Embedded - Embedded - Microcontrollers - AT32UC3A4128-C1UT 039373-AT32UC3A4128-C1UT
Manufacturer: Microchip Technology Win Source Part Number: 039373-AT32UC3A4128- C1UT Packaging: Tray Core Processor: AVR Number of I/O: 88 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039373-AT32UC3A4128-C1UT
Packaging: Tray
Core Processor: AVR
Number of I/O: 88
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (7x7)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A4128-C1UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A4128-C1UT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A4128-C1UT
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1U T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A4128-C1UT
Embedded - Microcontrollers AT32UC3A4128-C1UT
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A4128-C1UT
32-bit Microcontrollers - MCU AT32UC3A4128-C1UT
32-bit Microcontrollers - MCU 128k flash Ind

32-bit Microcontrollers - MCU 128k flash Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A4128-C1UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A4128-C1UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A4128-C1UT
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - AT32UC3A4128-C1UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4128-C1UT
Microcontrollers AT32UC3A4128-C1UT
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3A4128-C1UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4128-C1UT
Microcontrollers AT32UC3A4128-C1UT
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip - 68T4520 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
68T4520
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 68T4520
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A4128-C1UT AT32UC3A4128-C1UT-ND 039373-AT32UC3A4128-C1UT 685-AT32UC3A4128-C1UT AT32UC3A4128-C1UT AT32UC3A4128-C1UT AT32UC3A4128-C1UT AT32UC3A4128-C1UT 68T4520
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A4128-C1UT 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type BGA; Other; BGA100 Other; 100-VFBGA Other; 100-VFBGA (7x7) Other; Bulk BGA; Other; 100-VFBGA BGA; Other; 100-VFBGA
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 84 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers