Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU AT32UC3A4128-C1UR

Description
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1U R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1U R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A4128-C1UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A4128-C1UR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A4128-C1UR
IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100VFBGA Product overview: AT32UC3A4128-C1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A4128-C1UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A4128-C1URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A4128-C1URTR-ND
Microcontrollers AT32UC3A4128-C1URTR-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1015840-AT32UC3A4128-C1UR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1015840-AT32UC3A4128-C1UR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1015840-AT32UC3A4128-C1UR
Win Source Part Number: 1015840-AT32UC3A4128 -C1UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 A4 Core Processor: AVR Speed: 66MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 88 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.75V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: ATMATMAT32UC3A4128-C 1UR,2156-AT32UC3A412 8-C1UR

Win Source Part Number: 1015840-AT32UC3A4128-C1UR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR®32 UC3 A4
Core Processor: AVR
Speed: 66MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 88
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.75V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: ATMATMAT32UC3A4128-C1UR,2156-AT32UC3A4128-C1UR

Buy Now Datasheet
 - AT32UC3A4128-C1UR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA100

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A4128-C1UR
Embedded - Microcontrollers AT32UC3A4128-C1UR
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Avr32, 84Mhz, Vfbga-100; Product Range Microchip - 68T4519 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Avr32, 84Mhz, Vfbga-100; Product Range Microchip
68T4519
Mcu, 32Bit, Avr32, 84Mhz, Vfbga-100; Product Range Microchip 68T4519
MCU, 32BIT, AVR32, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:84MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, AVR32, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:84MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A4128-C1UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A4128-C1UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A4128-C1UR
IC MCU 32BIT 128KB FLSH 100VFBGA

IC MCU 32BIT 128KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - AT32UC3A4128-C1UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4128-C1UR
Microcontrollers AT32UC3A4128-C1UR
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3A4128-C1UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A4128-C1UR
Microcontrollers AT32UC3A4128-C1UR
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A4128-C1UR
32-bit Microcontrollers - MCU AT32UC3A4128-C1UR
32-bit Microcontrollers - MCU 128k flash Ind

32-bit Microcontrollers - MCU 128k flash Ind

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3A4128-C1UR AT32UC3A4128-C1URTR-ND 1015840-AT32UC3A4128-C1UR AT32UC3A4128-C1UR AT32UC3A4128-C1UR 68T4519 AT32UC3A4128-C1UR AT32UC3A4128-C1UR AT32UC3A4128-C1UR
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Avr32, 84Mhz, Vfbga-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers