IC MCU 32BIT 64KB FLASH 144FFBGA Product overview: AT32UC3A364S-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A364S-CTU
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
Manufacturer: Atmel
Win Source Part Number: 1148396-AT32UC3A364S
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): STM32F103ZEH6; AT32UC3A364-CTUR; ML675001LA;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MCU 32-bit AT32 AVR32 RISC 64KB Flash 1.85V/3.3V 144-Pin TBGA T/R
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 144FFBGA
32-bit Microcontrollers - MCU 64KB, 144FFBGA w/ AES Mod.
IC MCU 32BIT 64KB FLASH 144FFBGA
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3A364S-CTUR | AT32UC3A364S-CTURTR-ND | 1148396-AT32UC3A364S-CTUR | 536-AT32UC3A364S-CTUR | 72T3217 | 68T4517 | AT32UC3A364S-CTUR | AT32UC3A364S-CTUR | AT32UC3A364S-CTUR | AT32UC3A364S-CTUR |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32UC3A364S-CTUR | MCU 32-bit AT32 AVR32 RISC 64KB Flash 1.85V/3.3V 144-Pin TBGA T/R | Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip | Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 84 MHz | 66 MHz | 66 MHz | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | ||||||
| Supply Voltage | 1.75 to 3.6 volts | 1.75 to 3.6 volts | 1.85 volts | 3.6 volts |