AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 144FFBGA
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
IC MCU 32BIT 64KB FLASH 144FFBGA
32-bit Microcontrollers - MCU 64KB, 144FFBGA Ind
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3A364-CTUT-ND | 68T4514 | AT32UC3A364-CTUT | AT32UC3A364-CTUT | AT32UC3A364-CTUT | AT32UC3A364-CTUT |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 64 KB |