IC MCU 32BIT 64KB FLASH 144TFBGA Product overview: AT32UC3A364-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A364-CTUR
Manufacturer: Atmel
Win Source Part Number: 1148394-AT32UC3A364-
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): STM32F103ZEH6; AT32UC3A364S-CTUR; AT32UC3A364-CTUR; ML675001LA;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
IC MCU 32BIT 64KB FLASH 144TFBGA
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-FFBGA (11x11)
IC MCU 32BIT 64KB FLASH 144TFBGA
32-bit Microcontrollers - MCU 64KB, 144FFBGA Ind
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3A364-CTUR | 1148394-AT32UC3A364-CTUR | AT32UC3A364-CTURTR-ND | AT32UC3A364-CTUR | AT32UC3A364-CTUR | AT32UC3A364-CTUR | AT32UC3A364-CTUR | 72T3215 | 68T4513 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT32UC3A364-CTUR | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip | Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 84 MHz | |||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | ||||||
| Supply Voltage | 1.75 to 3.6 volts | 1.75 to 3.6 volts | 3.6 volts |