Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A364-ALUT AT32UC3A364-ALUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 911923-AT32UC3A364-A LUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 911923-AT32UC3A364-A LUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3A364-ALUT is a high-performance, low-power 32-bit microcontroller from the AVR32 UC series, operating at speeds up to 66 MHz. It features a compact RISC instruction set, including DSP instructions, and achieves up to 63 DMIPS at 42 MHz with no wait states. The microcontroller includes 64 KB of internal flash memory and 64 KB of SRAM, both providing single-cycle access for optimized performance. This device supports a variety of communication interfaces, including USB 2.0, SPI, I2C, and UART, making it suitable for communication-intensive applications. It also incorporates an advanced encryption system (AES) for secure data handling, as well as an 8-channel 10-bit ADC for analog signal processing. The interrupt controller allows for low-latency service with programmable priority, enhancing real-time performance. The AT32UC3A364-ALUT is available in a 144-pin LQFP package and operates within a supply voltage range of 1.75V to 3.6V. It is designed for embedded applications requiring efficient processing and connectivity, making it a viable option for engineers looking for a robust microcontroller solution.

Datasheet Summary
Powered by GS/AI

The AT32UC3A364-ALUT is a high-performance, low-power 32-bit microcontroller from the AVR32 UC series, operating at speeds up to 66 MHz. It features a compact RISC instruction set, including DSP instructions, and achieves up to 63 DMIPS at 42 MHz with no wait states. The microcontroller includes 64 KB of internal flash memory and 64 KB of SRAM, both providing single-cycle access for optimized performance. This device supports a variety of communication interfaces, including USB 2.0, SPI, I2C, and UART, making it suitable for communication-intensive applications. It also incorporates an advanced encryption system (AES) for secure data handling, as well as an 8-channel 10-bit ADC for analog signal processing. The interrupt controller allows for low-latency service with programmable priority, enhancing real-time performance. The AT32UC3A364-ALUT is available in a 144-pin LQFP package and operates within a supply voltage range of 1.75V to 3.6V. It is designed for embedded applications requiring efficient processing and connectivity, making it a viable option for engineers looking for a robust microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A364-ALUT - 911923-AT32UC3A364-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A364-ALUT
911923-AT32UC3A364-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A364-ALUT 911923-AT32UC3A364-ALUT
Manufacturer: Microchip Technology Win Source Part Number: 911923-AT32UC3A364-A LUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911923-AT32UC3A364-ALUT
Series: AVR®32 UC3 A3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Core Processor: AVR
Speed: 66MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 110
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.75V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3A364-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3A364-ALUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3A364-ALUT
IC MCU 32BIT 64KB FLASH 144LQFP Product overview: AT32UC3A364-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A364-ALUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 144LQFP Product overview: AT32UC3A364-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A364-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A364-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A364-ALUT-ND
Microcontrollers AT32UC3A364-ALUT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3A364-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A364-ALUT
Embedded - Microcontrollers AT32UC3A364-ALUT
IC MCU 32BIT 64KB FLASH 144LQFP

IC MCU 32BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A364-ALUT
32-bit Microcontrollers - MCU AT32UC3A364-ALUT
32-bit Microcontrollers - MCU 64KB, 144LQFP Ind

32-bit Microcontrollers - MCU 64KB, 144LQFP Ind

Buy Now Datasheet
Microcontrollers - AT32UC3A364-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A364-ALUT
Microcontrollers AT32UC3A364-ALUT
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 68T4512 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
68T4512
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 68T4512
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911923-AT32UC3A364-ALUT 685-AT32UC3A364-ALUT AT32UC3A364-ALUT-ND AT32UC3A364-ALUT AT32UC3A364-ALUT AT32UC3A364-ALUT 68T4512
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A364-ALUT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 64 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash
Supply Voltage 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers