Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 911922-AT32UC3A3256S -CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3A3256S-C TUT-ND, 1611-AT32UC3A3256S-C TUT, AT32UC3A3256SCTUT, 1611-AT32UC3A3256S-C TUTINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911922-AT32UC3A3256S -CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3A3256S-C TUT-ND, 1611-AT32UC3A3256S-C TUT, AT32UC3A3256SCTUT, 1611-AT32UC3A3256S-C TUTINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUT - 911922-AT32UC3A3256S-CTUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUT
911922-AT32UC3A3256S-CTUT
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUT 911922-AT32UC3A3256S-CTUT
Manufacturer: Microchip Technology Win Source Part Number: 911922-AT32UC3A3256S -CTUT Series: AVR®32 UC3 A3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-FFBGA (11x11) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT32UC3A3256S-C TUT-ND, 1611-AT32UC3A3256S-C TUT, AT32UC3A3256SCTUT, 1611-AT32UC3A3256S-C TUTINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 911922-AT32UC3A3256S-CTUT
Series: AVR®32 UC3 A3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
Core Processor: AVR
Speed: 66MHz
Package: Tray
Package: 144-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 110
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.75V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 144-FFBGA (11x11)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT32UC3A3256S-CTUT-ND, 1611-AT32UC3A3256S-CTUT, AT32UC3A3256SCTUT, 1611-AT32UC3A3256S-CTUTINACTIVE

Buy Now Datasheet
Microcontrollers - AT32UC3A3256S-CTUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256S-CTUT-ND
Microcontrollers AT32UC3A3256S-CTUT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A3256S-CTUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A3256S-CTUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A3256S-CTUT
IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256S-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256S-CT UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256S-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256S-CTUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A3256S-CTUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3256S-CTUT
Microcontrollers AT32UC3A3256S-CTUT
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3256S-CTUT
Embedded - Microcontrollers AT32UC3A3256S-CTUT
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3256S-CTUT
32-bit Microcontrollers - MCU AT32UC3A3256S-CTUT
32-bit Microcontrollers - MCU 256KB, 144FFBGA w/ AES Mod.

32-bit Microcontrollers - MCU 256KB, 144FFBGA w/ AES Mod.

Buy Now Datasheet
Microcontrollers - AT32UC3A3256S-CTUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A3256S-CTUT
Microcontrollers AT32UC3A3256S-CTUT
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip - 68T4510 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip
68T4510
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip 68T4510
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3256S-CTUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3256S-CTUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3256S-CTUT
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911922-AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT-ND 685-AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT AT32UC3A3256S-CTUT 68T4510 AT32UC3A3256S-CTUT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 256 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Supply Voltage 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMB60288KNUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers