Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUR AT32UC3A3256S-CTUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019378-AT32UC3A3256 S-CTUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT32UC3A3256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): STM32F412ZEJ6TR; MB9BF368RBGL-GE1; MB9BF566RBGL-GE1; MB9BF567RBGL-GE1; STM32F103ZDH6; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR; Introduction Date: March 27, 2009 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019378-AT32UC3A3256 S-CTUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT32UC3A3256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): STM32F412ZEJ6TR; MB9BF368RBGL-GE1; MB9BF566RBGL-GE1; MB9BF567RBGL-GE1; STM32F103ZDH6; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR; Introduction Date: March 27, 2009 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUR - 1019378-AT32UC3A3256S-CTUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUR
1019378-AT32UC3A3256S-CTUR
Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUR 1019378-AT32UC3A3256S-CTUR
Manufacturer: Microchip Technology Win Source Part Number: 1019378-AT32UC3A3256 S-CTUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT32UC3A3256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): STM32F412ZEJ6TR; MB9BF368RBGL-GE1; MB9BF566RBGL-GE1; MB9BF567RBGL-GE1; STM32F103ZDH6; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR; Introduction Date: March 27, 2009 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019378-AT32UC3A3256S-CTUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 110
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT32UC3A3256S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-FFBGA (11x11)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): STM32F412ZEJ6TR; MB9BF368RBGL-GE1; MB9BF566RBGL-GE1; MB9BF567RBGL-GE1; STM32F103ZDH6; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR;
Introduction Date: March 27, 2009
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - AT32UC3A3256S-CTURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256S-CTURTR-ND
Microcontrollers AT32UC3A3256S-CTURTR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A3256S-CTUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A3256S-CTUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A3256S-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256S-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256S-CT UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256S-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256S-CTUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3256S-CTUR
32-bit Microcontrollers - MCU AT32UC3A3256S-CTUR
32-bit Microcontrollers - MCU 256KB, 144FFBGA w/ AES Mod.

32-bit Microcontrollers - MCU 256KB, 144FFBGA w/ AES Mod.

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip - 72T3213 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip
72T3213
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip 72T3213
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip - 68T4509 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip
68T4509
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip 68T4509
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A3256S-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3256S-CTUR
Microcontrollers AT32UC3A3256S-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3256S-CTUR
Embedded - Microcontrollers AT32UC3A3256S-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3256S-CTUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3256S-CTUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3256S-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019378-AT32UC3A3256S-CTUR AT32UC3A3256S-CTURTR-ND 685-AT32UC3A3256S-CTUR AT32UC3A3256S-CTUR 72T3213 68T4509 AT32UC3A3256S-CTUR AT32UC3A3256S-CTUR AT32UC3A3256S-CTUR
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A3256S-CTUR Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
RAM 256 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details