Microchip Technology, Inc. Microcontrollers AT32UC3A3128S-ALUT

Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A3128S-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128S-ALUT-ND
Microcontrollers AT32UC3A3128S-ALUT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 1611-AT32UC3A3128S-ALUT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A3128S-ALUT - 768990-AT32UC3A3128S-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3128S-ALUT
768990-AT32UC3A3128S-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A3128S-ALUT 768990-AT32UC3A3128S-ALUT
Manufacturer: Microchip Technology Win Source Part Number: 768990-AT32UC3A3128S -ALUT Series: AVR32 UC3 A3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 110 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.75 V ~ 3.6 V Family Name: AT32UC3A3128S Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): STM32L496ZGT6P; STM32F427ZIT6TR; XMC4500F144K1024AAXQ MA1; XMC4500-F144K1024 AB; Introduction Date: March 27, 2009 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768990-AT32UC3A3128S-ALUT
Series: AVR32 UC3 A3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 66MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 110
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.75 V ~ 3.6 V
Family Name: AT32UC3A3128S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): STM32L496ZGT6P; STM32F427ZIT6TR; XMC4500F144K1024AAXQMA1; XMC4500-F144K1024 AB;
Introduction Date: March 27, 2009
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A3128S-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A3128S-ALUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A3128S-ALUT
IC MCU 32BIT 128KB FLASH 144LQFP Product overview: AT32UC3A3128S-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128S-AL UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 144LQFP Product overview: AT32UC3A3128S-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128S-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 144LQFP - 536-AT32UC3A3128S-ALUT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 144LQFP
536-AT32UC3A3128S-ALUT
IC MCU 32BIT 128KB FLASH 144LQFP 536-AT32UC3A3128S-ALUT
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3128S-ALUT
32-bit Microcontrollers - MCU AT32UC3A3128S-ALUT
32-bit Microcontrollers - MCU 128KB, 144LQFP Ind, w/AES Mod.

32-bit Microcontrollers - MCU 128KB, 144LQFP Ind, w/AES Mod.

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3128S-ALUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3128S-ALUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3128S-ALUT
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site
Microcontrollers - AT32UC3A3128S-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128S-ALUT
Microcontrollers AT32UC3A3128S-ALUT
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3A3128S-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3128S-ALUT
Embedded - Microcontrollers AT32UC3A3128S-ALUT
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Lqfp-144; Product Range Microchip - 68T4499 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Lqfp-144; Product Range Microchip
68T4499
Mcu, 32Bit, 84Mhz, Lqfp-144; Product Range Microchip 68T4499
MCU, 32BIT, 84MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A3128S-ALUT-ND 768990-AT32UC3A3128S-ALUT 685-AT32UC3A3128S-ALUT 536-AT32UC3A3128S-ALUT AT32UC3A3128S-ALUT AT32UC3A3128S-ALUT AT32UC3A3128S-ALUT AT32UC3A3128S-ALUT 68T4499
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A3128S-ALUT 32-bit 32BIT 128KB Embedded Microcontroller MCU IC MCU 32BIT 128KB FLASH 144LQFP 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 84Mhz, Lqfp-144; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 84 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers