Microchip Technology, Inc. Microcontrollers AT32UC3A3128-ALUR

Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A3128-ALURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128-ALURTR-ND
Microcontrollers AT32UC3A3128-ALURTR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A3128-ALURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128-ALURCT-ND
Microcontrollers AT32UC3A3128-ALURCT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A3128-ALURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128-ALURDKR-ND
Microcontrollers AT32UC3A3128-ALURDKR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A3128-ALUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A3128-ALUR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A3128-ALUR
IC MCU 32BIT 128KB FLASH 144LQFP Product overview: AT32UC3A3128-ALUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128-ALU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 144LQFP Product overview: AT32UC3A3128-ALUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128-ALUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3128-ALUR
32-bit Microcontrollers - MCU AT32UC3A3128-ALUR
32-bit Microcontrollers - MCU 128KB, 144LQFP Ind

32-bit Microcontrollers - MCU 128KB, 144LQFP Ind

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 72T3207 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
72T3207
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 72T3207
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 32Bit, Avr32, 84Mhz, Lqfp-144; Product Range Microchip - 68T4494 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Avr32, 84Mhz, Lqfp-144; Product Range Microchip
68T4494
Mcu, 32Bit, Avr32, 84Mhz, Lqfp-144; Product Range Microchip 68T4494
MCU, 32BIT, AVR32, 84MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:84MHz; Program Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, AVR32, 84MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:84MHz; Program Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3A3128-ALUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3128-ALUR
Embedded - Microcontrollers AT32UC3A3128-ALUR
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3A3128-ALUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128-ALUR
Microcontrollers AT32UC3A3128-ALUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A3128-ALURTR-ND 685-AT32UC3A3128-ALUR AT32UC3A3128-ALUR 72T3207 68T4494 AT32UC3A3128-ALUR AT32UC3A3128-ALUR
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip Mcu, 32Bit, Avr32, 84Mhz, Lqfp-144; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 128 KB 128 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers