Microchip Technology, Inc. AT32UC3A1256

Description
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 256KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. The AT32UC3A1256AU is the Audio version of the AT32UC3A1256. It allows the execution of Microchip licensed Audio firmware IPs. One version is available: AT32UC3A1256AU-AUR: TQFP100, industrial (-40°C to +85°C), reel conditioning.
Datasheet
Description
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 256KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. The AT32UC3A1256AU is the Audio version of the AT32UC3A1256. It allows the execution of Microchip licensed Audio firmware IPs. One version is available: AT32UC3A1256AU-AUR: TQFP100, industrial (-40°C to +85°C), reel conditioning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 256KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. The AT32UC3A1256AU is the Audio version of the AT32UC3A1256. It allows the execution of Microchip licensed Audio firmware IPs. One version is available: AT32UC3A1256AU-AUR: TQFP100, industrial (-40°C to +85°C), reel conditioning.

The high-performance, low-power 32-bit AVR RISC-based microcontroller combines 256KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter.
The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V.
The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU.
The AT32UC3A1256AU is the Audio version of the AT32UC3A1256. It allows the execution of Microchip licensed Audio firmware IPs.
One version is available:

  • AT32UC3A1256AU-AUR: TQFP100, industrial (-40°C to +85°C), reel conditioning.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT32UC3A1256
Clock Speed 66 MHz
Bits Other; 10-bit
Number 8
RAM 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details