Microchip Technology, Inc. Microcontrollers AT32UC3A1128-AUR

Description
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A1128-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A1128-AURTR-ND
Microcontrollers AT32UC3A1128-AURTR-ND
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A1128-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A1128-AUR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A1128-AUR
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: AT32UC3A1128-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1128-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100TQFP Product overview: AT32UC3A1128-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1128-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A1128-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A1128-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A1128-AUR
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - AT32UC3A1128-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A1128-AUR
Embedded - Microcontrollers AT32UC3A1128-AUR
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip - 68T4485 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip
68T4485
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip 68T4485
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A1128-AUR
32-bit Microcontrollers - MCU AT32UC3A1128-AUR
32-bit Microcontrollers - MCU 128KB, 100LQFP 85deg. Green

32-bit Microcontrollers - MCU 128KB, 100LQFP 85deg. Green

Buy Now Datasheet
Microcontrollers - AT32UC3A1128-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A1128-AUR
Microcontrollers AT32UC3A1128-AUR
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A1128-AURTR-ND 685-AT32UC3A1128-AUR AT32UC3A1128-AUR AT32UC3A1128-AUR 68T4485 AT32UC3A1128-AUR AT32UC3A1128-AUR
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details