Microchip Technology, Inc. Microcontrollers AT32UC3A0512AU-ALUT

Description
AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A0512AU-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0512AU-ALUT-ND
Microcontrollers AT32UC3A0512AU-ALUT-ND
AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A0512AU-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A0512AU-ALUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A0512AU-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512AU-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512AU-A LUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512AU-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512AU-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A0512AU-ALUT - 717709-AT32UC3A0512AU-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0512AU-ALUT
717709-AT32UC3A0512AU-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A0512AU-ALUT 717709-AT32UC3A0512AU-ALUT
Manufacturer: Microchip Technology Win Source Part Number: 717709-AT32UC3A0512A U-ALUT Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 66MHz Connectivity: EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x16b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: AT32UC3A0512 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 109 Date RAM Size: 64K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 717709-AT32UC3A0512AU-ALUT
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 66MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x16b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: AT32UC3A0512
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 109
Date RAM Size: 64K x 8

Buy Now
Embedded - Microcontrollers - AT32UC3A0512AU-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0512AU-ALUT
Embedded - Microcontrollers AT32UC3A0512AU-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0512AU-ALUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0512AU-ALUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0512AU-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - AT32UC3A0512AU-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512AU-ALUT
Microcontrollers AT32UC3A0512AU-ALUT
AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A0512AU-ALUT-ND 685-AT32UC3A0512AU-ALUT 717709-AT32UC3A0512AU-ALUT AT32UC3A0512AU-ALUT AT32UC3A0512AU-ALUT AT32UC3A0512AU-ALUT
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3A0512AU-ALUT Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Bits 16 Bit; Other; A/D 8x10b; D/A 2x16b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers